Philips logo

Philips ASTAIRE LCD-PROJECTOR 800 ANSI lumens

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124144
Info modified on:
04 Apr 2019, 04:15:58
Short summary description Philips ASTAIRE LCD-PROJECTOR 800 ANSI lumens:

Philips ASTAIRE LCD-PROJECTOR, 800 ANSI lumens, 400:1, 0.94 - 7.54", 59.1 - 472.4" (1.5 - 12 m), NTSC 4.43, NTSC 3.58, SECAM L, SECAM K1, SECAM D/K, SECAM B/G, LCD

Long summary description Philips ASTAIRE LCD-PROJECTOR 800 ANSI lumens:

Philips ASTAIRE LCD-PROJECTOR. Projector brightness: 800 ANSI lumens, Contrast ratio (typical): 400:1, Screen size compatibility: 0.94 - 7.54". Analog signal format system: NTSC 4.43, NTSC 3.58, SECAM L, SECAM K1, SECAM D/K, SECAM B/G. Display: LCD. Power consumption (typical): 210 W. Weight: 8.16 lbs (3.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.