Philips logo

Philips Monroe LC6131 Standard throw projector 1000 ANSI lumens 3LCD SVGA (800x600) Black, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111471
Info modified on:
14 Mar 2024, 17:21:06
Short summary description Philips Monroe LC6131 Standard throw projector 1000 ANSI lumens 3LCD SVGA (800x600) Black, Gray:

Philips Monroe LC6131, 1000 ANSI lumens, 3LCD, SVGA (800x600), 350:1, 4:3, 20 - 300"

Long summary description Philips Monroe LC6131 Standard throw projector 1000 ANSI lumens 3LCD SVGA (800x600) Black, Gray:

Philips Monroe LC6131. Projector brightness: 1000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: SVGA (800x600). Service life of light source: 6000 h, Lamp type: UHP. Focus: Manual, Focal length range: 37 - 47 mm, Aperture range (F-F): 1.8 - 2.2. Analog signal format system: NTSC, PAL, SECAM, Supported video modes: 1080i, 480p, 720p. Noise level: 32 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.