Philips logo

Philips HX9984/17 electric toothbrush Adult Sonic toothbrush Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124586
Info modified on:
04 May 2025, 05:53:50
Short summary description Philips HX9984/17 electric toothbrush Adult Sonic toothbrush Black:

Philips HX9984/17, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Whitening, Black, 31000 movements per minute, LED

Long summary description Philips HX9984/17 electric toothbrush Adult Sonic toothbrush Black:

Philips HX9984/17. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s)

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.