Philips logo

Philips HX9954/53 electric toothbrush Adult Sonic toothbrush Blue

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
257539
Info modified on:
31 May 2025, 02:51:07
Philips HX9954/53 user manual (3.2 MB)
Short summary description Philips HX9954/53 electric toothbrush Adult Sonic toothbrush Blue:

Philips HX9954/53, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Refresh, Whitening, 31000 movements per minute, Blue, Blue

Long summary description Philips HX9954/53 electric toothbrush Adult Sonic toothbrush Blue:

Philips HX9954/53. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Refresh, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s)

3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.