Philips logo

Philips DiamondClean 9000 HX9914/54 electric toothbrush Adult Sonic toothbrush Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123760
Info modified on:
16 Jun 2025, 21:04:34
Philips HX9914/54 user manual (8.1 MB)
Retail Leaflet (496 KB)
Short summary description Philips DiamondClean 9000 HX9914/54 electric toothbrush Adult Sonic toothbrush Black:

Philips DiamondClean 9000 HX9914/54, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Whitening, Black, Black, Ergonomic

Long summary description Philips DiamondClean 9000 HX9914/54 electric toothbrush Adult Sonic toothbrush Black:

Philips DiamondClean 9000 HX9914/54. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Whitening. Power source: AC/Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 2 pc(s), Number of brush heads included: 2 pc(s)

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.