Philips logo

Philips DiamondClean 9000 HX9911/29 electric toothbrush Adult Sonic toothbrush Pink

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160389
Info modified on:
04 Aug 2025, 02:45:07
Philips HX9911/29 user manual (8.5 MB)
Short summary description Philips DiamondClean 9000 HX9911/29 electric toothbrush Adult Sonic toothbrush Pink:

Philips DiamondClean 9000 HX9911/29, Adult, Sonic toothbrush, Normal, Soft, Pink, Oval, Battery

Long summary description Philips DiamondClean 9000 HX9911/29 electric toothbrush Adult Sonic toothbrush Pink:

Philips DiamondClean 9000 HX9911/29. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Normal, Soft. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.