Philips logo

Philips DiamondClean Smart 9300 HX9903/01 Sonic electric toothbrush with app

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36919
Info modified on:
28 Jan 2025, 02:50:58
End of life date:
23 Jan 2025
Philips HX9903/01 user manual (8.4 MB)
Retail Leaflet (648 KB)
Short summary description Philips DiamondClean Smart 9300 HX9903/01 Sonic electric toothbrush with app:

Philips DiamondClean Smart 9300 HX9903/01 Sonic electric toothbrush with app, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Refresh, Whitening, 31000 movements per minute, White, White

Long summary description Philips DiamondClean Smart 9300 HX9903/01 Sonic electric toothbrush with app:

Philips DiamondClean Smart 9300 HX9903/01 Sonic electric toothbrush with app. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Refresh, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 3 pc(s)

Reasons to buy
3d tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.