Philips logo

Philips Sonicare DiamondClean HX9382/04 electric toothbrush Adult Green, White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110339
Info modified on:
13 May 2025, 02:53:23
Short summary description Philips Sonicare DiamondClean HX9382/04 electric toothbrush Adult Green, White:

Philips Sonicare DiamondClean HX9382/04, Adult, Polishing, Whitening, 31000 movements per minute, Green, White, LED, Battery

Long summary description Philips Sonicare DiamondClean HX9382/04 electric toothbrush Adult Green, White:

Philips Sonicare DiamondClean HX9382/04. Purpose: Adult, Teeth brushing modes: Polishing, Whitening, Toothbrush frequency (pulsations): 31000 movements per minute. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 504 h. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.