Philips logo

Philips Sonicare DiamondClean HX9351/04 electric toothbrush Adult Sonic toothbrush Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122454
Info modified on:
14 Mar 2024, 18:24:05
Product Brochure/Datasheet (629 KB)
Philips HX9351/04 user manual (3.6 MB)
Short summary description Philips Sonicare DiamondClean HX9351/04 electric toothbrush Adult Sonic toothbrush Black:

Philips Sonicare DiamondClean HX9351/04, Adult, Sonic toothbrush, Daily care, Gum care, Massage, Sensitive, Whitening, Polishing, Black, 2 min, Battery

Long summary description Philips Sonicare DiamondClean HX9351/04 electric toothbrush Adult Sonic toothbrush Black:

Philips Sonicare DiamondClean HX9351/04. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Gum care, Massage, Sensitive, Whitening, Polishing. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 110 - 220 V. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Reasons to buy
3d tour
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.