Philips logo

Philips Sonicare 5 Series HX8931/10 electric toothbrush Adult Sonic toothbrush Blue

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115679
Info modified on:
09 Mar 2024, 14:04:25
Philips HX8931/10 user manual (1.6 MB)
Retail Leaflet (142 KB)
Short summary description Philips Sonicare 5 Series HX8931/10 electric toothbrush Adult Sonic toothbrush Blue:

Philips Sonicare 5 Series HX8931/10, Adult, Sonic toothbrush, Daily care, Gum care, Blue, 62000 movements per minute, 2 min, 30 sec

Long summary description Philips Sonicare 5 Series HX8931/10 electric toothbrush Adult Sonic toothbrush Blue:

Philips Sonicare 5 Series HX8931/10. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Gum care. Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 110-220 V. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.