Philips logo

Philips 7000 series ExpertResults 7000 HX7533/03 Sonic electric toothbrush

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47276
Info modified on:
07 May 2025, 03:16:36
Philips HX7533/03 user manual (411 KB)
Retail Leaflet (639 KB)
Short summary description Philips 7000 series ExpertResults 7000 HX7533/03 Sonic electric toothbrush:

Philips 7000 series ExpertResults 7000 HX7533/03 Sonic electric toothbrush, Adult, Sonic toothbrush, Daily care, Gum care, Whitening, 62000 movements per minute, White, White

Long summary description Philips 7000 series ExpertResults 7000 HX7533/03 Sonic electric toothbrush:

Philips 7000 series ExpertResults 7000 HX7533/03 Sonic electric toothbrush. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Gum care, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 2 pc(s), Number of brush heads included: 3 pc(s)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.