Philips logo

Philips Sonicare FlexCare+ HX6972/35 electric toothbrush Adult Sonic toothbrush White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162008
Info modified on:
07 May 2025, 03:37:28
Short summary description Philips Sonicare FlexCare+ HX6972/35 electric toothbrush Adult Sonic toothbrush White:

Philips Sonicare FlexCare+ HX6972/35, Adult, Sonic toothbrush, Daily care, Gum care, Massage, Refresh, Sensitive, White, 31000 movements per minute, 2 min, 30 sec

Long summary description Philips Sonicare FlexCare+ HX6972/35 electric toothbrush Adult Sonic toothbrush White:

Philips Sonicare FlexCare+ HX6972/35. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Gum care, Massage, Refresh, Sensitive. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 504 h. Number of handles included: 2 pc(s), Number of brush heads included: 2 pc(s)

3d tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.