Philips logo

Philips 4300 series HX6808/02 electric toothbrush Adult Sonic toothbrush White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84809
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips 4300 series HX6808/02 electric toothbrush Adult Sonic toothbrush White:

Philips 4300 series HX6808/02, Adult, Sonic toothbrush, Daily care, 31000 movements per minute, White, 2 min, 30 sec

Long summary description Philips 4300 series HX6808/02 electric toothbrush Adult Sonic toothbrush White:

Philips 4300 series HX6808/02. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.