Philips logo

Philips Sonicare HealthyWhite+ HX 6712/43 CO Adult Sonic toothbrush White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32973
Info modified on:
26 Jul 2024, 09:53:49
Short summary description Philips Sonicare HealthyWhite+ HX 6712/43 CO Adult Sonic toothbrush White:

Philips Sonicare HealthyWhite+ HX 6712/43 CO, Adult, Sonic toothbrush, Normal, Whitening, White, 62000 movements per minute, 2 min

Long summary description Philips Sonicare HealthyWhite+ HX 6712/43 CO Adult Sonic toothbrush White:

Philips Sonicare HealthyWhite+ HX 6712/43 CO. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Normal, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Width: 4.37" (111 mm), Depth: 2.52" (64 mm), Height: 9.61" (244 mm). Package width: 4.69" (119 mm), Package depth: 7.99" (203 mm), Package height: 9.29" (236 mm). Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.