Philips logo

Philips Sonicare ProtectiveClean 6100 HX6472/01 electric toothbrush Adult Sonic toothbrush Blue, Navy

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43082
Info modified on:
11 Jul 2022, 13:55:51
Short summary description Philips Sonicare ProtectiveClean 6100 HX6472/01 electric toothbrush Adult Sonic toothbrush Blue, Navy:

Philips Sonicare ProtectiveClean 6100 HX6472/01, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Sensitive, Whitening, Blue, Navy, 31000 movements per minute, Ergonomic

Long summary description Philips Sonicare ProtectiveClean 6100 HX6472/01 electric toothbrush Adult Sonic toothbrush Blue, Navy:

Philips Sonicare ProtectiveClean 6100 HX6472/01. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 3 pc(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.