Philips logo

Philips Sonicare ProtectiveClean 4500 HX6421/01 electric toothbrush Adult Sonic toothbrush Black, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98842
Info modified on:
07 May 2025, 03:36:21
Short summary description Philips Sonicare ProtectiveClean 4500 HX6421/01 electric toothbrush Adult Sonic toothbrush Black, Gray:

Philips Sonicare ProtectiveClean 4500 HX6421/01, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Sensitive, Whitening, Black, Gray, 31000 movements per minute, Ergonomic

Long summary description Philips Sonicare ProtectiveClean 4500 HX6421/01 electric toothbrush Adult Sonic toothbrush Black, Gray:

Philips Sonicare ProtectiveClean 4500 HX6421/01. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.