Philips logo

Philips Sonicare For Kids HX6322/29 electric toothbrush Child Sonic toothbrush Blue, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58573
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips Sonicare For Kids HX6322/29 electric toothbrush Child Sonic toothbrush Blue, White:

Philips Sonicare For Kids HX6322/29, Child, Sonic toothbrush, Daily care, Blue, White, 31000 movements per minute, 2 min

Long summary description Philips Sonicare For Kids HX6322/29 electric toothbrush Child Sonic toothbrush Blue, White:

Philips Sonicare For Kids HX6322/29. Purpose: Child, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in, Battery technology: Nickel-Metal Hydride (NiMH). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.