Philips Sonicare For Kids For Kids HX6321/02 Sonic electric toothbrush, Child, Sonic toothbrush, Daily care, Blue, White, 31000 movements per minute, 2 min, 30 sec
Philips Sonicare For Kids For Kids HX6321/02 Sonic electric toothbrush. Purpose: Child, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 110-220 V. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)