Philips logo

Philips 1100 Series HX3641/31 electric toothbrush Adult Sonic toothbrush Green, Mint color

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114234
Info modified on:
28 May 2025, 02:35:59
Philips HX3641/31 user manual (4.2 MB)
Retail Leaflet (654 KB)
Short summary description Philips 1100 Series HX3641/31 electric toothbrush Adult Sonic toothbrush Green, Mint color:

Philips 1100 Series HX3641/31, Adult, Sonic toothbrush, Green, Mint color, Mint green, Mint color, Oval

Long summary description Philips 1100 Series HX3641/31 electric toothbrush Adult Sonic toothbrush Green, Mint color:

Philips 1100 Series HX3641/31. Purpose: Adult, Toothbrush type: Sonic toothbrush, Product color: Green, Mint color. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.