Philips logo

Philips Sonicare PowerUp PowerUp HX3631/04 Battery Sonicare toothbrush

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89724
Info modified on:
04 May 2025, 04:02:53
Philips HX3631/04 user manual (288 KB)
Retail Leaflet (154 KB)
Short summary description Philips Sonicare PowerUp PowerUp HX3631/04 Battery Sonicare toothbrush:

Philips Sonicare PowerUp PowerUp HX3631/04 Battery Sonicare toothbrush, Adult, Daily care, 15000 movements per minute, Blue, White, 2 min, Battery

Long summary description Philips Sonicare PowerUp PowerUp HX3631/04 Battery Sonicare toothbrush:

Philips Sonicare PowerUp PowerUp HX3631/04 Battery Sonicare toothbrush. Purpose: Adult, Teeth brushing modes: Daily care, Toothbrush frequency (pulsations): 15000 movements per minute. Power source: Battery, Battery type: AA. Number of handles included: 1 pc(s)

Reasons to buy
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.