Philips logo

Philips Sonicare Elite HX3215/03 electric toothbrush Adult Sonic toothbrush Blue, White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70917
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips Sonicare Elite HX3215/03 electric toothbrush Adult Sonic toothbrush Blue, White:

Philips Sonicare Elite HX3215/03, Adult, Sonic toothbrush, Daily care, 31000 movements per minute, Blue, White, 2 min, 30 sec

Long summary description Philips Sonicare Elite HX3215/03 electric toothbrush Adult Sonic toothbrush Blue, White:

Philips Sonicare Elite HX3215/03. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: AC/Battery, Battery type: Built-in, Battery technology: Nickel-Metal Hydride (NiMH). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.