Philips logo

Philips Sonicare PowerUp HX3120/00 electric toothbrush Adult Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75728
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Sonicare PowerUp HX3120/00 electric toothbrush Adult Blue:

Philips Sonicare PowerUp HX3120/00, Adult, Deep clean, 15000 movements per minute, Blue, 2 min, Battery

Long summary description Philips Sonicare PowerUp HX3120/00 electric toothbrush Adult Blue:

Philips Sonicare PowerUp HX3120/00. Purpose: Adult, Teeth brushing modes: Deep clean, Toothbrush frequency (pulsations): 15000 movements per minute. Power source: Battery, AC input voltage: 110 - 220 V. Number of handles included: 1 pc(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.