Philips logo

Philips HX2451/02 electric toothbrush Adult Sonic toothbrush White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5180
Info modified on:
10 Aug 2024, 02:40:18
Short summary description Philips HX2451/02 electric toothbrush Adult Sonic toothbrush White:

Philips HX2451/02, Adult, Sonic toothbrush, Daily care, Gum care, Whitening, 30000 movements per minute, White, Battery

Long summary description Philips HX2451/02 electric toothbrush Adult Sonic toothbrush White:

Philips HX2451/02. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Gum care, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.