Philips logo

Philips HX2421/04 electric toothbrush Adult Sonic toothbrush Pink, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75936
Info modified on:
07 May 2025, 03:36:48
Short summary description Philips HX2421/04 electric toothbrush Adult Sonic toothbrush Pink, White:

Philips HX2421/04, Adult, Sonic toothbrush, Daily care, Sensitive, 30000 movements per minute, Pink, White, Pink

Long summary description Philips HX2421/04 electric toothbrush Adult Sonic toothbrush Pink, White:

Philips HX2421/04. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Sensitive. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.