Philips logo

Philips HTS9140/12 soundbar speaker Black, Gray 5.1 channels 600 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161695
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTS9140/12 soundbar speaker Black, Gray 5.1 channels 600 W:

Philips HTS9140/12, 5.1 channels, 600 W, DTS Digital Surround, Dolby Digital 5.1, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, Classic, Game, Jazz, Rock, 65 dB, 2.5"

Long summary description Philips HTS9140/12 soundbar speaker Black, Gray 5.1 channels 600 W:

Philips HTS9140/12. Audio output channels: 5.1 channels, RMS rated power: 600 W, Audio decoders: DTS Digital Surround, Dolby Digital 5.1, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD. Signal-to-Noise Ratio (SNR): 65 dB, Mid-range driver diameter (imperial): 2.5". Subwoofer type: Passive subwoofer, Subwoofer connectivity: Wired, Subwoofer frequency range: 20 - 150 Hz. Product color: Black, Gray, Audio formats supported: AAC, MKA, MP3, WAV, WMA, Consumer Electronics Control (CEC): EasyLink. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz, Power consumption (typical): 115 W

3d tour
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.