Philips logo

Philips HTS8100 SoundBar DVD Home Theater home cinema system

Article code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
14293
Info modified on:
04 Apr 2019, 07:49:44
Short summary description Philips HTS8100 SoundBar DVD Home Theater home cinema system:

Philips HTS8100 SoundBar DVD Home Theater, 32 - 256 Kbit/s, 6 Ω, Active subwoofer, 30 - 120 Hz, 4 Ω, 17.6 x 11.6 x 11.6" (446 x 295 x 295 mm)

Long summary description Philips HTS8100 SoundBar DVD Home Theater home cinema system:

Philips HTS8100 SoundBar DVD Home Theater. MP3 bit rates: 32 - 256 Kbit/s. Satellite speaker impedance: 6 Ω. Subwoofer type: Active subwoofer, Subwoofer frequency range: 30 - 120 Hz, Subwoofer impedance: 4 Ω. Subwoofer dimensions (WxDxH): 17.6 x 11.6 x 11.6" (446 x 295 x 295 mm), Subwoofer weight: 23.1 lbs (10.5 kg). Package width: 40.4" (1025 mm), Package depth: 22.2" (565 mm), Package height: 14.1" (359 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.