Philips logo

Philips HTS6515/12 home cinema system 2.1 channels 300 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119014
Info modified on:
14 Mar 2024, 17:12:55
Short summary description Philips HTS6515/12 home cinema system 2.1 channels 300 W:

Philips HTS6515/12, DVD player, MPEG1, MPEG2, NTSC, PAL, 2.1 channels, 300 W, MP3, WMA

Long summary description Philips HTS6515/12 home cinema system 2.1 channels 300 W:

Philips HTS6515/12. Optical disc player type: DVD player. Video formats supported: MPEG1, MPEG2, Analog signal format system: NTSC, PAL. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio formats supported: MP3, WMA. Supported radio bands: FM. Subwoofer type: Active subwoofer, Subwoofer driver diameter (imperial): 6.5", Subwoofer frequency range: 30 - 180 Hz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.