Philips logo

Philips HTS5520/94 home cinema system 5.1 channels 800 W Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121843
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTS5520/94 home cinema system 5.1 channels 800 W Black:

Philips HTS5520/94, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, CD audio, CD video, SVCD, VCD, 1 discs, ASF, AVI, DIVX, MPEG1, MPEG2, MPEG4, MPG, WMV, XVID, NTSC, PAL

Long summary description Philips HTS5520/94 home cinema system 5.1 channels 800 W Black:

Philips HTS5520/94. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, Playback disc formats: CD audio, CD video, SVCD, VCD. Video formats supported: ASF, AVI, DIVX, MPEG1, MPEG2, MPEG4, MPG, WMV, XVID, Analog signal format system: NTSC, PAL, Aspect ratio: 16:9. Audio output channels: 5.1 channels, RMS rated power: 800 W, Audio decoders: Dolby Digital 5.1, DTS, DTS 96/24. Supported radio bands: FM. Center speaker RMS power: 200 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω

3d tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.