Philips logo

Philips HTS5120/12 soundbar speaker Black 5.1 channels 400 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156409
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTS5120/12 soundbar speaker Black 5.1 channels 400 W:

Philips HTS5120/12, 5.1 channels, 400 W, 65 dB, Active subwoofer, 35 - 200 Hz, 8 Ω

Long summary description Philips HTS5120/12 soundbar speaker Black 5.1 channels 400 W:

Philips HTS5120/12. Audio output channels: 5.1 channels, RMS rated power: 400 W. Signal-to-Noise Ratio (SNR): 65 dB. Subwoofer type: Active subwoofer, Subwoofer frequency range: 35 - 200 Hz, Subwoofer impedance: 8 Ω. Product color: Black. Power consumption (typical): 35 W, Power consumption (standby): 1 W, Power requirements: 100-240 VAC, 50/60 Hz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.