Philips logo

Philips HTS3540/93 home cinema system 5.1 channels 1000 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60630
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTS3540/93 home cinema system 5.1 channels 1000 W Black:

Philips HTS3540/93, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, SVCD, VCD, 1 discs, ASF, AVI, DIVX, MPEG, MPEG1, MPEG2, MPEG4, MPG, XVID, NTSC, PAL

Long summary description Philips HTS3540/93 home cinema system 5.1 channels 1000 W Black:

Philips HTS3540/93. Disc types supported: CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray, Playback disc formats: SVCD, VCD. Video formats supported: ASF, AVI, DIVX, MPEG, MPEG1, MPEG2, MPEG4, MPG, XVID, Analog signal format system: NTSC, PAL, Movie modes: Action, Concert, Drama. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Pro Logic II. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.