Philips logo

Philips HTS3531/12 home cinema system 5.1 channels 300 W Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96791
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTS3531/12 home cinema system 5.1 channels 300 W Black:

Philips HTS3531/12, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, DIVX, MPEG1, MPEG2, MPEG4, 5.1 channels, 300 W, Dolby Digital

Long summary description Philips HTS3531/12 home cinema system 5.1 channels 300 W Black:

Philips HTS3531/12. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: DIVX, MPEG1, MPEG2, MPEG4. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital. Supported radio bands: FM. Center speaker RMS power: 50 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.