Philips logo

Philips HTS3357/12 home cinema system 5.1 channels 300, 600

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133526
Info modified on:
14 Mar 2024, 18:54:28
Short summary description Philips HTS3357/12 home cinema system 5.1 channels 300, 600:

Philips HTS3357/12, DVD player, MPEG1, MPEG2, NTSC, PAL, 5.1 channels, 300, 600, 65 dB

Long summary description Philips HTS3357/12 home cinema system 5.1 channels 300, 600:

Philips HTS3357/12. Optical disc player type: DVD player. Video formats supported: MPEG1, MPEG2, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 300, 600, Signal-to-Noise Ratio (SNR): 65 dB. Supported radio bands: FM, MW. Center speaker type: 3-way, Center speaker frequency range: 150 - 20000 Hz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.