Philips logo

Philips DVD Home Theater System home cinema system 5.1 channels 300 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54760
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips DVD Home Theater System home cinema system 5.1 channels 300 W:

Philips DVD Home Theater System, DVD player, MPEG1, MPEG2, NTSC, PAL, 5.1 channels, 300 W, MP3, WMA

Long summary description Philips DVD Home Theater System home cinema system 5.1 channels 300 W:

Philips DVD Home Theater System. Optical disc player type: DVD player. Video formats supported: MPEG1, MPEG2, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio formats supported: MP3, WMA. Supported radio bands: FM, MW. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 6 Ω

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.