Philips logo

Philips HTS3164/12 home cinema system 5.1 channels 300 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105699
Info modified on:
14 Mar 2024, 18:45:49
Short summary description Philips HTS3164/12 home cinema system 5.1 channels 300 W:

Philips HTS3164/12, DVD player, MPEG1, MPEG2, NTSC, PAL, 5.1 channels, 300 W, 60 dB

Long summary description Philips HTS3164/12 home cinema system 5.1 channels 300 W:

Philips HTS3164/12. Optical disc player type: DVD player. Video formats supported: MPEG1, MPEG2, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 300 W, Signal-to-Noise Ratio (SNR): 60 dB. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 8 Ω

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.