Philips logo

Philips DivX Ultra DVD Home Theater System home cinema system 5.1 channels 500 W

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47740
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips DivX Ultra DVD Home Theater System home cinema system 5.1 channels 500 W:

Philips DivX Ultra DVD Home Theater System, DVD player, MPEG1, MPEG2, NTSC, PAL, 5.1 channels, 500 W, 65 dB

Long summary description Philips DivX Ultra DVD Home Theater System home cinema system 5.1 channels 500 W:

Philips DivX Ultra DVD Home Theater System. Optical disc player type: DVD player. Video formats supported: MPEG1, MPEG2, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 500 W, Signal-to-Noise Ratio (SNR): 65 dB. Supported radio bands: FM, MW. Center speaker RMS power: 100 W, Center speaker frequency range: 120 - 20000 Hz, Center speaker impedance: 4 Ω

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.