Philips logo

Philips Soundbar speaker HTL5120/F7

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105977
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Soundbar speaker HTL5120/F7:

Philips Soundbar speaker HTL5120/F7, 5.1 channels, 120 W, DTS Digital Surround, Dolby Digital 5.1, 120 W, 3 Ω, 30%

Long summary description Philips Soundbar speaker HTL5120/F7:

Philips Soundbar speaker HTL5120/F7. Audio output channels: 5.1 channels, RMS rated power: 120 W, Audio decoders: DTS Digital Surround, Dolby Digital 5.1. Soundbar speaker RMS power: 120 W, Impedance: 3 Ω, Total Harmonic Distortion (THD): 30%. Subwoofer type: Active subwoofer, Subwoofer location: Built-in. Product color: Black. Connectivity technology: Wired & Wireless

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.