Philips logo

Philips HTL2100/12 soundbar speaker Black 2.0 channels 40 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194370
Info modified on:
21 Oct 2022, 10:36:06
Product Brochure/Datasheet (438 KB)
Philips HTL2100/12 user manual (1.2 MB)
Quick start guide (1.7 MB)
Retail Trade Leaflet (291 KB)
Short summary description Philips HTL2100/12 soundbar speaker Black 2.0 channels 40 W:

Philips HTL2100/12, 2.0 channels, 40 W, Dolby Digital, 40 W, 4 Ω, 2"

Long summary description Philips HTL2100/12 soundbar speaker Black 2.0 channels 40 W:

Philips HTL2100/12. Audio output channels: 2.0 channels, RMS rated power: 40 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 40 W, Impedance: 4 Ω, Full-range driver diameter (imperial): 2". Product color: Black. Connectivity technology: Wired. Power source: AC, AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
3d tour
Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.