Philips logo

Philips HTD5570/94 home cinema system 5.1 channels 1000 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107456
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips HTD5570/94 home cinema system 5.1 channels 1000 W Black:

Philips HTD5570/94, DVD player, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, AVI, DIVX, MPEG, MPG, 5.1 channels, 1000 W

Long summary description Philips HTD5570/94 home cinema system 5.1 channels 1000 W Black:

Philips HTD5570/94. Optical disc player type: DVD player, Disc types supported: CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: AVI, DIVX, MPEG, MPG. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital 5.1. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω, Center speaker woofer diameter (imperial): 3"

3d tour
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.