Philips logo

Philips Fidelio SoundBar HTB9150/98 soundbar speaker Black, Silver

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169148
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Fidelio SoundBar HTB9150/98 soundbar speaker Black, Silver:

Philips Fidelio SoundBar HTB9150/98, Passive subwoofer, 20 - 150 Hz, 4 Ω, Black, Silver, AAC, MKA, MP3, RA-Lossless, WMA, FM

Long summary description Philips Fidelio SoundBar HTB9150/98 soundbar speaker Black, Silver:

Philips Fidelio SoundBar HTB9150/98. Subwoofer type: Passive subwoofer, Subwoofer frequency range: 20 - 150 Hz, Subwoofer impedance: 4 Ω. Product color: Black, Silver, Audio formats supported: AAC, MKA, MP3, RA-Lossless, WMA, Supported radio bands: FM. Connectivity technology: Wired, Compatible memory cards: SD, SDHC. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 85 W. Subwoofer width: 7.72" (19.6 cm), Subwoofer depth: 11.8" (30 cm), Subwoofer height: 15.6" (39.7 cm)

3d tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.