Philips logo

Philips HTB7150/98 soundbar speaker Black 480 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126630
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTB7150/98 soundbar speaker Black 480 W:

Philips HTB7150/98, 480 W, 360 W, 6 Ω, 2.5", Passive subwoofer, Wired

Long summary description Philips HTB7150/98 soundbar speaker Black 480 W:

Philips HTB7150/98. RMS rated power: 480 W. Soundbar speaker RMS power: 360 W, Impedance: 6 Ω, Woofer diameter (imperial): 2.5". Subwoofer type: Passive subwoofer, Subwoofer connectivity: Wired, Subwoofer RMS power: 120 W. Product color: Black, Audio formats supported: AAC, MKA, MP3, RA-Lossless, WMA, Consumer Electronics Control (CEC): EasyLink. Connectivity technology: Wired & Wireless, Compatible memory cards: SD, SDHC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.