Philips logo

Philips HTB5570D/78 home cinema system 5.1 channels 800 W 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143479
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTB5570D/78 home cinema system 5.1 channels 800 W 3D Black:

Philips HTB5570D/78, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, 21:9, 5.1 channels

Long summary description Philips HTB5570D/78 home cinema system 5.1 channels 800 W 3D Black:

Philips HTB5570D/78. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, Aspect ratio: 21:9. Audio output channels: 5.1 channels, RMS rated power: 800 W, Total Harmonic Distortion (THD): 10%. Supported radio bands: FM. Center speaker impedance: 4 Ω, Center speaker peak power: 133 W

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.