Philips logo

Philips HTB5260G/12 home cinema system 2.1 channels 500 W 3D Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91949
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTB5260G/12 home cinema system 2.1 channels 500 W 3D Black:

Philips HTB5260G/12, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG2, MPEG4, MPG, 2.1 channels, 500 W

Long summary description Philips HTB5260G/12 home cinema system 2.1 channels 500 W 3D Black:

Philips HTB5260G/12. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG2, MPEG4, MPG. Audio output channels: 2.1 channels, RMS rated power: 500 W, Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD Master Audio. Supported radio bands: FM. Satellite speakers RMS power: 166 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 3 Ω

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.