Philips logo

Philips HTB3510/98 home cinema system 5.1 channels 1000 W 3D Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120923
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTB3510/98 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTB3510/98, Blu-Ray player, BD, CD, DVD, Blu-Ray audio, Blu-Ray video, CD audio, CD video, 1 discs, AVCHD, DIVX, H.264, ISO, MPEG1, MPEG2, MPEG4, WMV9, 5.1 channels

Long summary description Philips HTB3510/98 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTB3510/98. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD, DVD, Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video. Video formats supported: AVCHD, DIVX, H.264, ISO, MPEG1, MPEG2, MPEG4, WMV9. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby TrueHD. Supported radio bands: FM. Center speaker RMS power: 166 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.