Philips logo

Philips SoundBar DVD home theater system HSB3280/F7

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31513
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SoundBar DVD home theater system HSB3280/F7:

Philips SoundBar DVD home theater system HSB3280/F7, 300 W, 6 Ω, Active subwoofer, 35 - 200 Hz, 4 Ω, 6.5"

Long summary description Philips SoundBar DVD home theater system HSB3280/F7:

Philips SoundBar DVD home theater system HSB3280/F7. RMS rated power: 300 W. Impedance: 6 Ω. Subwoofer type: Active subwoofer, Subwoofer frequency range: 35 - 200 Hz, Subwoofer impedance: 4 Ω. Product color: Black, Supported radio bands: FM. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.