Philips shaving unit and lotion cartridge HS85/63, Shaving head, 1 head(s), Stainless steel, 12 month(s), 8040X 8060X HS8015 HS8020 HS8023 HS8040 HS8060 HS8420 HS8440 HS8460 8020X
Philips shaving unit and lotion cartridge HS85/63. Product type: Shaving head, Number of shaver heads: 1 head(s), Material: Stainless steel