Philips logo

Philips NIVEA HS8020/33 men's shaver Rotation shaver Blue, Silver

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122929
Info modified on:
28 Mar 2025, 02:33:07
Short summary description Philips NIVEA HS8020/33 men's shaver Rotation shaver Blue, Silver:

Philips NIVEA HS8020/33, Rotation shaver, Blue, Silver, Lift & Cut technology, Charging, Battery, 30 min

Long summary description Philips NIVEA HS8020/33 men's shaver Rotation shaver Blue, Silver:

Philips NIVEA HS8020/33. Shaver system: Rotation shaver, Product color: Blue, Silver, Shaving system technologies: Lift & Cut technology. Power source: Battery, Operating time: 30 min, Charging time: 8 h. Package width: 4.17" (106 mm), Package depth: 3.94" (100 mm), Package height: 7.87" (200 mm). Quantity per pack: 1 pc(s), Shaver base station functions: Charging. Country of origin: Netherlands

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.