Philips Robust Collection HR7781/00, Aluminum, Gray, 59.1" (1.5 m), 2.2 lbs (1 kg), 1200 W, 220-240 V, 50 - 60 Hz
Philips Robust Collection HR7781/00. Product color: Aluminum, Gray, Cord length: 59.1" (1.5 m), Bowl capacity flour: 2.2 lbs (1 kg). Power: 1200 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Weight: 19 lbs (8.6 kg). Package weight: 22.9 lbs (10.4 kg). Bowl volume capacity liquid: 4 L, Dough bowl weight capacity: 4409.2 lbs (2000 kg)