Philips logo

Philips 7000 series HR7778/01 food processor 1300 W 2.2 L Black, Stainless steel

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198807
Info modified on:
07 Nov 2024, 04:52:39
Short summary description Philips 7000 series HR7778/01 food processor 1300 W 2.2 L Black, Stainless steel:

Philips 7000 series HR7778/01, 2.2 L, Black, Stainless steel, Buttons, Rotary, 1.5 L, 47.2" (1.2 m), SAN

Long summary description Philips 7000 series HR7778/01 food processor 1300 W 2.2 L Black, Stainless steel:

Philips 7000 series HR7778/01. Bowl capacity: 2.2 L, Product color: Black, Stainless steel, Control type: Buttons, Rotary. Bowl material: SAN, Housing material: Stainless steel, Material knife: Stainless steel. Power: 1300 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 11.4" (289 mm), Depth: 10" (254 mm), Height: 17.2" (436 mm). Capacity blender jar: 2.2 L, Blender & grinder mill rotational speed (min): 6500 RPM, Bowl rotational speed (max): 1700 RPM

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.