Philips logo

Philips Avance Collection HR7778/00R1 food processor 1300 W 3.4 L Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23489
Info modified on:
28 May 2025, 03:36:05
Short summary description Philips Avance Collection HR7778/00R1 food processor 1300 W 3.4 L Black, Silver:

Philips Avance Collection HR7778/00R1, 3.4 L, Black, Silver, 20000 RPM, 1.5 L, 47.2" (1.2 m), LED

Long summary description Philips Avance Collection HR7778/00R1 food processor 1300 W 3.4 L Black, Silver:

Philips Avance Collection HR7778/00R1. Bowl capacity: 3.4 L, Product color: Black, Silver, Rotational speed: 20000 RPM. Display type: LED. Housing material: Stainless steel, Material jar(s): SAN. Power: 1300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 10" (254 mm), Depth: 11.4" (289 mm), Height: 17.2" (436 mm)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.