Philips logo

Philips Daily Collection HR7629/90 food processor 650 W 2 L Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113554
Info modified on:
07 Nov 2024, 15:04:59
Short summary description Philips Daily Collection HR7629/90 food processor 650 W 2 L Black:

Philips Daily Collection HR7629/90, 2 L, Black, Buttons, 1.5 L, 39.4" (1 m), LED

Long summary description Philips Daily Collection HR7629/90 food processor 650 W 2 L Black:

Philips Daily Collection HR7629/90. Bowl capacity: 2 L, Product color: Black, Control type: Buttons. Display type: LED. Housing material: ABS synthetics, Material: Metal, Polyoxymethylene (POM), Material jar(s): SAN. Power: 650 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.